Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SP DSPIC30F2010-20I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 869719-DSPIC30F2010- 20I/SP Series: dsPIC™ 30F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP Core Processor: dsPIC Speed: 20 MIPS Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC30F2010-20I/SPG , DSPIC30F201020ISG, DSPIC30F201020ISG-ND , DSPIC30F201020ISP, DSPIC30F201020ISP-ND R
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869719-DSPIC30F2010- 20I/SP Series: dsPIC™ 30F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP Core Processor: dsPIC Speed: 20 MIPS Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC30F2010-20I/SPG , DSPIC30F201020ISG, DSPIC30F201020ISG-ND , DSPIC30F201020ISP, DSPIC30F201020ISP-ND R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SP - 869719-DSPIC30F2010-20I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SP
869719-DSPIC30F2010-20I/SP
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SP 869719-DSPIC30F2010-20I/SP
Manufacturer: Microchip Technology Win Source Part Number: 869719-DSPIC30F2010- 20I/SP Series: dsPIC™ 30F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP Core Processor: dsPIC Speed: 20 MIPS Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC30F2010-20I/SPG , DSPIC30F201020ISG, DSPIC30F201020ISG-ND , DSPIC30F201020ISP, DSPIC30F201020ISP-ND R

Manufacturer: Microchip Technology
Win Source Part Number: 869719-DSPIC30F2010-20I/SP
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F2010
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F2010-20I/SPG, DSPIC30F201020ISG, DSPIC30F201020ISG-ND, DSPIC30F201020ISP, DSPIC30F201020ISP-NDR

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-DSPIC30F2010-20I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-DSPIC30F2010-20I/SP
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-DSPIC30F2010-20I/SP
IC MCU 16BIT 12KB FLASH 28SPDIP Product overview: DSPIC30F2010-20I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I /SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28SPDIP Product overview: DSPIC30F2010-20I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC30F2010-20I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F2010-20I/SP
Microcontrollers DSPIC30F2010-20I/SP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - DSPIC30F2010-20I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F2010-20I/SP
Microcontrollers DSPIC30F2010-20I/SP
IC MCU 16BIT 12KB FLASH 28SPDIP

IC MCU 16BIT 12KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F2010-20I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F2010-20I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F2010-20I/SP
IC MCU 16BIT 12KB FLASH 28SPDIP

IC MCU 16BIT 12KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - DSPIC30F2010-20I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F2010-20I/SP
Embedded - Microcontrollers DSPIC30F2010-20I/SP
IC MCU 16BIT 12KB FLASH 28SPDIP

IC MCU 16BIT 12KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 869719-DSPIC30F2010-20I/SP 685-DSPIC30F2010-20I/SP DSPIC30F2010-20I/SP DSPIC30F2010-20I/SP DSPIC30F2010-20I/SP DSPIC30F2010-20I/SP
Product Name Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/SP 16-bit 16BIT 12KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 12 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 1 KB 1.02 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details