Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/MM DSPIC30F2010-20I/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 773429-DSPIC30F2010- 20I/MM Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC30F2010BT-20I/S O; dsPIC30F2010T-20I/SO G; dsPIC30F2010-20I/SP; DSPIC30F2010CT-20I/S O; Introduction Date: February 03, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773429-DSPIC30F2010- 20I/MM Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC30F2010BT-20I/S O; dsPIC30F2010T-20I/SO G; dsPIC30F2010-20I/SP; DSPIC30F2010CT-20I/S O; Introduction Date: February 03, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/MM - 773429-DSPIC30F2010-20I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/MM
773429-DSPIC30F2010-20I/MM
Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/MM 773429-DSPIC30F2010-20I/MM
Manufacturer: Microchip Technology Win Source Part Number: 773429-DSPIC30F2010- 20I/MM Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F2010 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): DSPIC30F2010BT-20I/S O; dsPIC30F2010T-20I/SO G; dsPIC30F2010-20I/SP; DSPIC30F2010CT-20I/S O; Introduction Date: February 03, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773429-DSPIC30F2010-20I/MM
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F2010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC30F2010BT-20I/SO; dsPIC30F2010T-20I/SOG; dsPIC30F2010-20I/SP; DSPIC30F2010CT-20I/SO;
Introduction Date: February 03, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-DSPIC30F2010-20I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-DSPIC30F2010-20I/MM
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-DSPIC30F2010-20I/MM
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2010-20I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I /MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2010-20I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-20I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC30F2010-20I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F2010-20I/MM
Embedded - Microcontrollers DSPIC30F2010-20I/MM
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC30F2010-20I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F2010-20I/MM
Microcontrollers DSPIC30F2010-20I/MM
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F2010-20I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F2010-20I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F2010-20I/MM
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site
Microcontrollers - DSPIC30F2010-20I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F2010-20I/MM
Microcontrollers DSPIC30F2010-20I/MM
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 773429-DSPIC30F2010-20I/MM 685-DSPIC30F2010-20I/MM DSPIC30F2010-20I/MM DSPIC30F2010-20I/MM DSPIC30F2010-20I/MM DSPIC30F2010-20I/MM
Product Name Embedded - Embedded - Microcontrollers - DSPIC30F2010-20I/MM 16-bit 16BIT 12KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 12 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 1 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details