Manufacturer: Microchip Technology
Win Source Part Number: 773427-DSPIC30F1010-
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 6KB (2K x 24)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: DSPIC30F1010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC30F1010-20E/SP;
Introduction Date: June 22, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 6KB FLASH 28QFN Product overview: DSPIC30F1010-20E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F1010-20E
IC MCU 16BIT 6KB FLASH 28QFN
IC MCU 16BIT 6KB FLASH 28QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 6KB (2K x 24) FLASH 28-QFN-S (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773427-DSPIC30F1010-20E/MM | 685-DSPIC30F1010-20E/MM | DSPIC30F1010-20E/MM | DSPIC30F1010-20E/MM | DSPIC30F1010-20E/MM |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F1010-20E/MM | 16-bit 16BIT 6KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 6 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| I/O Ports | 21 | 21 |