Microchip Technology, Inc. Oscillators - DSC8124BI2 DSC8124BI2

Description
Manufacturer: Microchip Technology Win Source Part Number: 917588-DSC8124BI2 Series: DSC8124 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCSL Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC8124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917588-DSC8124BI2 Series: DSC8124 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCSL Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC8124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC8124BI2 - 917588-DSC8124BI2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC8124BI2
917588-DSC8124BI2
Oscillators - DSC8124BI2 917588-DSC8124BI2
Manufacturer: Microchip Technology Win Source Part Number: 917588-DSC8124BI2 Series: DSC8124 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCSL Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC8124 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917588-DSC8124BI2
Series: DSC8124
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCSL Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC8124
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators - DSC8124BI2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC8124BI2-ND
Programmable Oscillators DSC8124BI2-ND
XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) HCSL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8124BI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site
Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube - 536-DSC8124BI2 - Utmel Electronic Limited
Hong Kong, China
Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube
536-DSC8124BI2
Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube 536-DSC8124BI2
Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube

Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 917588-DSC8124BI2 DSC8124BI2-ND DSC8124BI2 536-DSC8124BI2
Product Name Oscillators - DSC8124BI2 Programmable Oscillators Programmable Oscillators Oscillator MEMS 10MHz to 460MHz ±25ppm (Stability) HCSL 52% 2.5V/3.3V 4-Pin QFN SMD Tube
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Surface Mount; Surface Mount Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard) XO
Features / Standards Lead-Free; Programmable RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - LM-555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2082-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details