Microchip Technology, Inc. Optoelectronics - LCD, OLED, Graphic DSC8122CI2T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics - LCD, OLED, Graphic Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics - LCD, OLED, Graphic Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LCD, OLED, Graphic -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LCD, OLED, Graphic
Optoelectronics - LCD, OLED, Graphic
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics - LCD, OLED, Graphic Part Status: Obsolete Base Resonator: Crystal Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics - LCD, OLED, Graphic
Part Status: Obsolete
Base Resonator: Crystal
Programmable Type: In System Programmable (min 10K program/erase cycles)
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Name Optoelectronics - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details