XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Manufacturer: Microchip Technology
Win Source Part Number: 1035170-DSC8121DI2
Packaging: Tube/Rail
Type: MEMS (Silicon)
Mounting: SMD (SMT)
Output: CMOS
Height: 0.035" (0.90mm)
Current - Supply (Max): 35mA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 10MHz to 170MHz
Frequency Stability (Total): ±25ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MEMS OSC PROG BLANK 10MHZ-170MHZ
MEMS OSC PROG BLANK 10MHZ-170MHZ
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 576-4722-ND | 1035170-DSC8121DI2 | DSC8121DI2 | DSC8121DI2 |
| Product Name | Programmable Oscillators | Programmable Oscillators - DSC8121DI2 | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | MEMS (Silicon) | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Programmable | |||
| Frequency Stability | 25 ppm |