Microchip Technology, Inc. Crystals, Oscillators, Resonators - Programmable Oscillators DSC8121CI2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1328178-DSC8121CI2 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Packaging: Tube Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: Surface Mount Function: Enable/Disable Output: CMOS Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 170 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4717 Base Product Number: DSC8121 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1328178-DSC8121CI2 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Packaging: Tube Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: Surface Mount Function: Enable/Disable Output: CMOS Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 170 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4717 Base Product Number: DSC8121 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Programmable Oscillators - 1328178-DSC8121CI2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1328178-DSC8121CI2
Crystals, Oscillators, Resonators - Programmable Oscillators 1328178-DSC8121CI2
Manufacturer: Microchip Technology Win Source Part Number: 1328178-DSC8121CI2 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Packaging: Tube Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: Surface Mount Function: Enable/Disable Output: CMOS Current - Supply (Max): 35mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 170 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4717 Base Product Number: DSC8121 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1328178-DSC8121CI2
Category: Crystals, Oscillators, Resonators>Programmable Oscillators
Packaging: Tube
Type: XO (Standard)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: Surface Mount
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 35mA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 10 MHz ~ 170 MHz
Frequency Stability (Total): ±25ppm
Voltage - Supply: 2.25V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4717
Base Product Number: DSC8121
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Programmable Oscillators - 576-4717-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4717-ND
Programmable Oscillators 576-4717-ND
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8121CI2
MEMS OSC PROG BLANK 10MHZ-170MHZ

MEMS OSC PROG BLANK 10MHZ-170MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1328178-DSC8121CI2 576-4717-ND DSC8121CI2
Product Name Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators Programmable Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free; Programmable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details