Microchip Technology, Inc. Programmable Oscillators DSC8121BM5

Description
XO (Standard) CMOS 10MHz ~ 100MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 10MHz ~ 100MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8121BM5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC8121BM5-ND
Programmable Oscillators DSC8121BM5-ND
XO (Standard) CMOS 10MHz ~ 100MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 100MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - DSC8121BM5 - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
DSC8121BM5
Programmable Oscillators DSC8121BM5
MEMS OSC PROG BLANK 10MHZ-100MHZ

MEMS OSC PROG BLANK 10MHZ-100MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number DSC8121BM5-ND DSC8121BM5
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - NA556N - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details