Microchip Technology, Inc. Programmable Oscillators DSC8121BI2

Description
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4714-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4714-ND
Programmable Oscillators 576-4714-ND
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - DSC8121BI2 - 917587-DSC8121BI2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC8121BI2
917587-DSC8121BI2
Oscillators - DSC8121BI2 917587-DSC8121BI2
Manufacturer: Microchip Technology Win Source Part Number: 917587-DSC8121BI2 Series: DSC8121 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS 10 MHz ~ 170 MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC8121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917587-DSC8121BI2
Series: DSC8121
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS 10 MHz ~ 170 MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC8121
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Programmable Oscillators DSC8121BI2
MEMS OSC PROG BLANK 10MHZ-170MHZ

MEMS OSC PROG BLANK 10MHZ-170MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 576-4714-ND 917587-DSC8121BI2 DSC8121BI2
Product Name Programmable Oscillators Oscillators - DSC8121BI2 Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Specialty Logic - SN74LVC1GX04DRLR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Surface Mount Oscillators - ECS-2033-035-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details