Microchip Technology, Inc. Crystals, Oscillators, Resonators - Programmable Oscillators DSC8102CI5

Description
Win Source Part Number: 1157722-DSC8102CI5 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Series: DSC8102 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Function: Standby Output: LVPECL Current - Supply (Max): 58mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 460 MHz Frequency Stability (Total): ±10ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC8102CI5-PROGRAMMA BLE; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4698 Base Product Number: DSC8102
Request a Quote Datasheet
Description
Win Source Part Number: 1157722-DSC8102CI5 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Series: DSC8102 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Function: Standby Output: LVPECL Current - Supply (Max): 58mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 460 MHz Frequency Stability (Total): ±10ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC8102CI5-PROGRAMMA BLE; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4698 Base Product Number: DSC8102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Programmable Oscillators - 1157722-DSC8102CI5 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1157722-DSC8102CI5
Crystals, Oscillators, Resonators - Programmable Oscillators 1157722-DSC8102CI5
Win Source Part Number: 1157722-DSC8102CI5 Category: Crystals, Oscillators, Resonators>Programma ble Oscillators Series: DSC8102 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Function: Standby Output: LVPECL Current - Supply (Max): 58mA Programmable Type: Blank (User Must Program) Available Frequency Range: 10 MHz ~ 460 MHz Frequency Stability (Total): ±10ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): DSC8102CI5-PROGRAMMA BLE; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4698 Base Product Number: DSC8102

Win Source Part Number: 1157722-DSC8102CI5
Category: Crystals, Oscillators, Resonators>Programmable Oscillators
Series: DSC8102
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Function: Standby
Output: LVPECL
Current - Supply (Max): 58mA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 10 MHz ~ 460 MHz
Frequency Stability (Total): ±10ppm
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): DSC8102CI5-PROGRAMMABLE;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4698
Base Product Number: DSC8102

Buy Now Datasheet
Programmable Oscillators - 576-4698-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4698-ND
Programmable Oscillators 576-4698-ND
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8102CI5
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1157722-DSC8102CI5 576-4698-ND DSC8102CI5
Product Name Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators Programmable Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.25V ~ 3.6V 2.25V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC245-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X0147FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details