Microchip Technology, Inc. Programmable Oscillators DSC8102BI2

Description
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4695-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4695-ND
Programmable Oscillators 576-4695-ND
XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

XO (Standard) LVPECL 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8102BI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 576-4695-ND DSC8102BI2
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MV-120-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers