Microchip Technology, Inc. Programmable Oscillators DSC8101BI5

Description
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4685-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4685-ND
Programmable Oscillators 576-4685-ND
XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

XO (Standard) CMOS 10MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Programmable Type: OTP Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 4.2mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Programmable Type: OTP
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 4.2mA

Buy Now Datasheet
Programmable Oscillators DSC8101BI5
MEMS OSC PROG BLANK 10MHZ-170MHZ

MEMS OSC PROG BLANK 10MHZ-170MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 576-4685-ND DSC8101BI5
Product Name Programmable Oscillators Connectors,Interconnects Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - MC6840CP-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - LM555CMX - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers