Microchip Technology, Inc. Programmable Oscillators DSC8002BI2

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 576-4673-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4673-ND
Programmable Oscillators 576-4673-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - DSC8002BI2 - 1094855-DSC8002BI2 - Win Source Electronics
Laguna Hills, CA, United States
Programmable Oscillators - DSC8002BI2
1094855-DSC8002BI2
Programmable Oscillators - DSC8002BI2 1094855-DSC8002BI2
Manufacturer: Microchip Technology Win Source Part Number: 1094855-DSC8002BI2 Packaging: Tube/Rail Type: MEMS (Silicon) Mounting: SMD (SMT) Output: CMOS Height: 0.035" (0.90mm) Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 1μA Programmable Type: Blank (User Must Program) Available Frequency Range: 1MHz to 150MHz Frequency Stability (Total): ±25ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Standby Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1094855-DSC8002BI2
Packaging: Tube/Rail
Type: MEMS (Silicon)
Mounting: SMD (SMT)
Output: CMOS
Height: 0.035" (0.90mm)
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 1μA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1MHz to 150MHz
Frequency Stability (Total): ±25ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Purpose: Standby
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Programmable Oscillators DSC8002BI2
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 576-4673-ND 1094855-DSC8002BI2 DSC8002BI2
Product Name Programmable Oscillators Programmable Oscillators - DSC8002BI2 Programmable Oscillators
Oscillator Type XO MEMS (Silicon) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510AAA167M328AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers