Microchip Technology, Inc. Programmable Oscillators DSC8002AI1-PROGRAMMABLE

Description
MEMS OSC PROG XO CMOS 1.8V-3.3V
Description
MEMS OSC PROG XO CMOS 1.8V-3.3V

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators DSC8002AI1-PROGRAMMABLE
MEMS OSC PROG XO CMOS 1.8V-3.3V

MEMS OSC PROG XO CMOS 1.8V-3.3V

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators
Product Number DSC8002AI1-PROGRAMMABLE
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA128M906AAGR - Richardson RFPD
Specs
Frequency 129 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers