Microchip Technology, Inc. Programmable Oscillators DSC8001DI5-PROGRAMMABLE

Description
MEMS OSC PROG XO CMOS 1.8V-3.3V
Description
MEMS OSC PROG XO CMOS 1.8V-3.3V

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8001DI5-PROGRAMMABLE - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
DSC8001DI5-PROGRAMMABLE
Programmable Oscillators DSC8001DI5-PROGRAMMABLE
MEMS OSC PROG XO CMOS 1.8V-3.3V

MEMS OSC PROG XO CMOS 1.8V-3.3V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC8001DI5-PROGRAMMABLE
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA004713CAGR - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers