XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead
Manufacturer: Microchip Technology
Win Source Part Number: 805853-DSC8001CI2
Packaging: Tube
Type: XO (Standard)
Mounting Style: SMD
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1MHz ~ 150MHz
Frequency Stability (Total): ±25ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Current - Supply (Disable) (Maximum): 15μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.3V
Base Resonator: MEMS
Current - Supply (Maximum): 12.2mA
MEMS OSC PROG BLANK 1MHZ-150MHZ
MEMS OSC PROG BLANK 1MHZ-150MHZ
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 576-4662-ND | 805853-DSC8001CI2 | DSC8001CI2 | DSC8001CI2 |
| Product Name | Programmable Oscillators | Programmable Oscillators - DSC8001CI2 | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Programmable | |||
| Frequency Stability | 25 ppm |