Microchip Technology, Inc. Programmable Oscillators DSC8001BI2T

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8001BI2TTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC8001BI2TTR-ND
Programmable Oscillators DSC8001BI2TTR-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - DSC8001BI2T - 917586-DSC8001BI2T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC8001BI2T
917586-DSC8001BI2T
Oscillators - DSC8001BI2T 917586-DSC8001BI2T
Manufacturer: Microchip Technology Win Source Part Number: 917586-DSC8001BI2T Series: DSC8001 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC8001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC8001BI2TDKR, DSC8001BI2TTR, DSC8001BI2TCT, DSC8001BI2T-ND

Manufacturer: Microchip Technology
Win Source Part Number: 917586-DSC8001BI2T
Series: DSC8001
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC8001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC8001BI2TDKR, DSC8001BI2TTR, DSC8001BI2TCT, DSC8001BI2T-ND

Buy Now Datasheet
Programmable Oscillators DSC8001BI2T
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC8001BI2TTR-ND 917586-DSC8001BI2T DSC8001BI2T
Product Name Programmable Oscillators Oscillators - DSC8001BI2T Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
4 Pin Oscillator S3 - S33305T-10.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 10 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DCAB200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details