Microchip Technology, Inc. Programmable Oscillators DSC8001AI2T

Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC8001AI2T-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC8001AI2T-ND
Programmable Oscillators DSC8001AI2T-ND
XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead Exposed Pad

XO (Standard) CMOS 1MHz ~ 150MHz Programmable Oscillator 1.8V ~ 3.3V Standby 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Programmable Oscillators DSC8001AI2T
MEMS OSC PROG BLANK 1MHZ-150MHZ

MEMS OSC PROG BLANK 1MHZ-150MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number DSC8001AI2T-ND DSC8001AI2T
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers