Microchip Technology, Inc. SMD 8 MHz 1.71V 3.63V Clock and Timing IC DSC6331MI2EA-008.0000

Description
MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA Product overview: DSC6331MI2EA-008.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI2EA-008 .0000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA Product overview: DSC6331MI2EA-008.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI2EA-008 .0000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8 MHz 1.71V 3.63V Clock and Timing IC
172-DSC6331MI2EA-008.0000
SMD 8 MHz 1.71V 3.63V Clock and Timing IC 172-DSC6331MI2EA-008.0000
MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA Product overview: DSC6331MI2EA-008.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI2EA-008 .0000 can be used for catalog matching and distributor lookup.

MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA Product overview: DSC6331MI2EA-008.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI2EA-008.0000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6331MI2EA-008.0000
Product Name SMD 8 MHz 1.71V 3.63V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
SA556 Dual Precision Timer - SA556N - Texas Instruments
Specs
Package Type PDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers