Microchip Technology, Inc. SMD 24.0000MHZ 24 MHz 1.8V Clock and Timing IC DSC6331MI1BA-024.0000T

Description
MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331MI1BA-024.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.0000MHZ, 24 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.0000MHZ, 24 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI1BA-024 .0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331MI1BA-024.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.0000MHZ, 24 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.0000MHZ, 24 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI1BA-024 .0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24.0000MHZ 24 MHz 1.8V Clock and Timing IC
172-DSC6331MI1BA-024.0000T
SMD 24.0000MHZ 24 MHz 1.8V Clock and Timing IC 172-DSC6331MI1BA-024.0000T
MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331MI1BA-024.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.0000MHZ, 24 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.0000MHZ, 24 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI1BA-024 .0000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331MI1BA-024.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.0000MHZ, 24 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24.0000MHZ, 24 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331MI1BA-024.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6331MI1BA-024.0000T
Product Name SMD 24.0000MHZ 24 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MJ - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
 - D82C284-8 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS; I2C
Package Type DIP
View Details
5 suppliers