Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6331JI2CB-027.0000T

Description
Win Source Part Number: 1342997-DSC6331JI2CB -027.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 27 MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±1.00%, Center Spread Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6331
Request a Quote
Description
Win Source Part Number: 1342997-DSC6331JI2CB -027.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 27 MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±1.00%, Center Spread Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6331
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1342997-DSC6331JI2CB-027.0000T is a MEMS oscillator from the DSC63XXB series, designed for low power applications. It operates at a frequency of 27 MHz with a CMOS output and offers a frequency stability of ±25 ppm. The device supports a supply voltage range of 1.71V to 3.63V and consumes a maximum supply current of 3 mA during operation, dropping to 1 µA in standby mode. This oscillator features a spread spectrum bandwidth of ±1.00% for center spread, which can help reduce electromagnetic interference (EMI) by up to 15 dB. It is available in a compact 4-VLGA package measuring 2.5 mm x 2.0 mm and is suitable for surface mount applications. The operating temperature range is from -40°C to +85°C, making it suitable for industrial environments. Additionally, it is AEC-Q100 qualified, indicating its reliability for automotive applications. Engineers looking for a small, low-power oscillator with good EMI performance and a robust operating range may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1342997-DSC6331JI2CB-027.0000T is a MEMS oscillator from the DSC63XXB series, designed for low power applications. It operates at a frequency of 27 MHz with a CMOS output and offers a frequency stability of ±25 ppm. The device supports a supply voltage range of 1.71V to 3.63V and consumes a maximum supply current of 3 mA during operation, dropping to 1 µA in standby mode. This oscillator features a spread spectrum bandwidth of ±1.00% for center spread, which can help reduce electromagnetic interference (EMI) by up to 15 dB. It is available in a compact 4-VLGA package measuring 2.5 mm x 2.0 mm and is suitable for surface mount applications. The operating temperature range is from -40°C to +85°C, making it suitable for industrial environments. Additionally, it is AEC-Q100 qualified, indicating its reliability for automotive applications. Engineers looking for a small, low-power oscillator with good EMI performance and a robust operating range may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1342997-DSC6331JI2CB-027.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1342997-DSC6331JI2CB-027.0000T
Crystals, Oscillators, Resonators - Oscillators 1342997-DSC6331JI2CB-027.0000T
Win Source Part Number: 1342997-DSC6331JI2CB -027.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 27 MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±1.00%, Center Spread Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6331

Win Source Part Number: 1342997-DSC6331JI2CB-027.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 27 MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Spread Spectrum Bandwidth: ±1.00%, Center Spread
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6331

Buy Now Datasheet
Oscillators - 150-DSC6331JI2CB-027.0000TTR-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA

27MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1342997-DSC6331JI2CB-027.0000T 150-DSC6331JI2CB-027.0000TTR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VLGA Surface Mount; 4-VLGA
Frequency 27 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX/NOPB - 019491-LMC555CMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details