24MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Win Source Part Number: 1344201-DSC6331JI2CB
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 24 MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Spread Spectrum Bandwidth: ±1.00%, Center Spread
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6331
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC6331JI2CB-024.0000TTR-ND | 1344201-DSC6331JI2CB-024.0000T |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VLGA | 4-VLGA |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |