Microchip Technology, Inc. SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC DSC6331JI1BA-038.0000

Description
MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI1BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI1BA-038 .0000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI1BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI1BA-038 .0000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC
172-DSC6331JI1BA-038.0000
SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC 172-DSC6331JI1BA-038.0000
MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI1BA-038.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI1BA-038 .0000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 38.0000MHZ LVCMOS / 38 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead Product overview: DSC6331JI1BA-038.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.0000MHZ, 38 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 38.0000MHZ, 38 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6331JI1BA-038.0000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6331JI1BA-038.0000
Product Name SMD 38.0000MHZ 38 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
 - ICM7170AIDG - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP
View Details
4 suppliers
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
NE556 Dual Precision Timer - NE556N - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers