Microchip Technology, Inc. Oscillators DSC6331JA2BB-025.0000

Description
25MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC6331JA2BB-025.0000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA

25MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1343678-DSC6331JA2BB-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343678-DSC6331JA2BB-025.0000
Crystals, Oscillators, Resonators - Oscillators 1343678-DSC6331JA2BB-025.0000
Win Source Part Number: 1343678-DSC6331JA2BB -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 25 MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Spread Spectrum Bandwidth: ±0.50%, Center Spread Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6331

Win Source Part Number: 1343678-DSC6331JA2BB-025.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XXB
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Frequency: 25 MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Spread Spectrum Bandwidth: ±0.50%, Center Spread
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6331

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC6331JA2BB-025.0000-ND 1343678-DSC6331JA2BB-025.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA 4-VLGA
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF32FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HEF4541BP,652 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 36 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details