The DSC63xx family is an ultra-small, ultra-low power MEMS oscillator with spread spectrum capability, designed for clock generation and EMI reduction in consumer electronics and digital systems. It operates from 1 MHz to 100 MHz with LVCMOS outputs, supports center and down spread spectrum modulation up to ±2.5% and -3.0% respectively, and consumes 3 mA in active mode and 12 μA in standby. The devices operate over a supply voltage range of 1.71 V to 3.63 V and an industrial temperature range of -40°C to 85°C. Available in four package sizes including 1.6 mm × 1.2 mm, 2.0 mm × 1.6 mm, 2.5 mm × 2.0 mm, and 3.2 mm × 2.5 mm, all are lead-free and RoHS compliant. The oscillators are drop-in replacements for standard 4-pin CMOS quartz crystal oscillators.
SPREAD SPECTRUM MEMS OSCILLATOR Product overview: DSC6331CI1CA-025.000
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSC6331CI1CA-025.0000 |
| Product Name | Clock and Timing IC |
| Bus Interface | LVCMOS |
| Package Type | Tube |
| Supply Voltage | 1.8 to 3.3 volts |