Win Source Part Number: 1343314-DSC6311JI2LA
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Frequency: 27 MHz
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)
27MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
MEMS OSC XO 27.0000MHZ LVCMOS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1343314-DSC6311JI2LA-027.0000 | DSC6311JI2LA-027.0000-ND | DSC6311JI2LA-027.0000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-VLGA | Surface Mount; Surface Mount |
| Frequency | 27 MHz | 27 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |