Microchip Technology, Inc. SMD 27MHz 1.8V 2.5V Clock and Timing IC DSC6311JI2EA-027.0000

Description
Oscillator MEMS 27MHz ±25ppm (Stability) LVCMOS 55% 1.8V/2.5V/3.3V 4-Pin VLGA SMD Tube Product overview: DSC6311JI2EA-027.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 1.8V, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 1.8V, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311JI2EA-027 .0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator MEMS 27MHz ±25ppm (Stability) LVCMOS 55% 1.8V/2.5V/3.3V 4-Pin VLGA SMD Tube Product overview: DSC6311JI2EA-027.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 1.8V, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 1.8V, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311JI2EA-027 .0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27MHz 1.8V 2.5V Clock and Timing IC - 172-DSC6311JI2EA-027.0000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27MHz 1.8V 2.5V Clock and Timing IC
172-DSC6311JI2EA-027.0000
SMD 27MHz 1.8V 2.5V Clock and Timing IC 172-DSC6311JI2EA-027.0000
Oscillator MEMS 27MHz ±25ppm (Stability) LVCMOS 55% 1.8V/2.5V/3.3V 4-Pin VLGA SMD Tube Product overview: DSC6311JI2EA-027.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 1.8V, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 1.8V, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311JI2EA-027 .0000 can be used for catalog matching and distributor lookup.

Oscillator MEMS 27MHz ±25ppm (Stability) LVCMOS 55% 1.8V/2.5V/3.3V 4-Pin VLGA SMD Tube Product overview: DSC6311JI2EA-027.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 1.8V, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 1.8V, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311JI2EA-027.0000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6311JI2EA-027.0000
Product Name SMD 27MHz 1.8V 2.5V Clock and Timing IC
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Dual High Speed Micropower Timer - ALD2502SBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC14
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Timer Circuits - 8234043P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details