Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6311JI1GA-028.6364

Description
Win Source Part Number: 1343567-DSC6311JI1GA -028.6364 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 28.6364 MHz Function: Standby (Power Down) Output: LVCMOS Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote
Description
Win Source Part Number: 1343567-DSC6311JI1GA -028.6364 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 28.6364 MHz Function: Standby (Power Down) Output: LVCMOS Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343567-DSC6311JI1GA-028.6364 is a MEMS oscillator designed for low power applications. It operates at a frequency of 28.6364 MHz and features a supply voltage range of 1.8V to 3.3V. The device has a maximum active current consumption of 3 mA and a standby current of 80 µA, making it suitable for battery-powered devices. The oscillator is housed in a compact 4-VFLGA package measuring 2.50mm x 2.00mm, with a maximum height of 0.89mm. It operates within an industrial temperature range of -40°C to 85°C and is compliant with RoHS standards. The oscillator also supports LVCMOS output and offers a power-down function. This product is categorized as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343567-DSC6311JI1GA-028.6364 is a MEMS oscillator designed for low power applications. It operates at a frequency of 28.6364 MHz and features a supply voltage range of 1.8V to 3.3V. The device has a maximum active current consumption of 3 mA and a standby current of 80 µA, making it suitable for battery-powered devices. The oscillator is housed in a compact 4-VFLGA package measuring 2.50mm x 2.00mm, with a maximum height of 0.89mm. It operates within an industrial temperature range of -40°C to 85°C and is compliant with RoHS standards. The oscillator also supports LVCMOS output and offers a power-down function. This product is categorized as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343567-DSC6311JI1GA-028.6364 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343567-DSC6311JI1GA-028.6364
Crystals, Oscillators, Resonators - Oscillators 1343567-DSC6311JI1GA-028.6364
Win Source Part Number: 1343567-DSC6311JI1GA -028.6364 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 28.6364 MHz Function: Standby (Power Down) Output: LVCMOS Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1343567-DSC6311JI1GA-028.6364
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Frequency: 28.6364 MHz
Function: Standby (Power Down)
Output: LVCMOS
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343567-DSC6311JI1GA-028.6364
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details