Microchip Technology, Inc. SMD 24 MHz 1.71V 3.63V Clock and Timing IC DSC6311CI2AA-024.0000

Description
MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN Product overview: DSC6311CI2AA-024.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311CI2AA-024 .0000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN Product overview: DSC6311CI2AA-024.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311CI2AA-024 .0000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24 MHz 1.71V 3.63V Clock and Timing IC
172-DSC6311CI2AA-024.0000
SMD 24 MHz 1.71V 3.63V Clock and Timing IC 172-DSC6311CI2AA-024.0000
MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN Product overview: DSC6311CI2AA-024.000 0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311CI2AA-024 .0000 can be used for catalog matching and distributor lookup.

MEMS OSC SMD / 24 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN Product overview: DSC6311CI2AA-024.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 MHz, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24 MHz, 1.71V, 3.63V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6311CI2AA-024.0000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6311CI2AA-024.0000
Product Name SMD 24 MHz 1.71V 3.63V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details