Microchip Technology, Inc. SMD 25.0000MHZ 25 MHz 1.8V Clock and Timing IC DSC6301JI2CA-025.0000T

Description
MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301JI2CA-025.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.0000MHZ, 25 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25.0000MHZ, 25 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301JI2CA-025 .0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301JI2CA-025.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.0000MHZ, 25 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25.0000MHZ, 25 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301JI2CA-025 .0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25.0000MHZ 25 MHz 1.8V Clock and Timing IC
172-DSC6301JI2CA-025.0000T
SMD 25.0000MHZ 25 MHz 1.8V Clock and Timing IC 172-DSC6301JI2CA-025.0000T
MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301JI2CA-025.000 0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.0000MHZ, 25 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25.0000MHZ, 25 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301JI2CA-025 .0000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6301JI2CA-025.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.0000MHZ, 25 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25.0000MHZ, 25 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6301JI2CA-025.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6301JI2CA-025.0000T
Product Name SMD 25.0000MHZ 25 MHz 1.8V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
SA555 Precision Timer - SA555DRE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers