Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6301JI2CA-025.0000

Description
Win Source Part Number: 1343153-DSC6301JI2CA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1343153-DSC6301JI2CA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343153-DSC6301JI2CA-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343153-DSC6301JI2CA-025.0000
Crystals, Oscillators, Resonators - Oscillators 1343153-DSC6301JI2CA-025.0000
Win Source Part Number: 1343153-DSC6301JI2CA -025.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1343153-DSC6301JI2CA-025.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343153-DSC6301JI2CA-025.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details
Oscillators - 863-510BBA200M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers