Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6301HE1HA-016.3840T

Description
Win Source Part Number: 1343183-DSC6301HE1HA -016.3840T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Frequency: 16.384 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1343183-DSC6301HE1HA -016.3840T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Frequency: 16.384 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343183-DSC6301HE1HA-016.3840T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343183-DSC6301HE1HA-016.3840T
Crystals, Oscillators, Resonators - Oscillators 1343183-DSC6301HE1HA-016.3840T
Win Source Part Number: 1343183-DSC6301HE1HA -016.3840T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC63XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Frequency: 16.384 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1343183-DSC6301HE1HA-016.3840T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Frequency: 16.384 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet
MEMS OSC XO 16.3840MHZ LVCMOS

MEMS OSC XO 16.3840MHZ LVCMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343183-DSC6301HE1HA-016.3840T DSC6301HE1HA-016.3840T
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 16.38 MHz 16.38 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-18-23B-F-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366537-SIT1602BI-82-33E-4.096000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 4.1 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC551CP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details