Win Source Part Number: 1343089-DSC6301CI2DA
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC63XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343089-DSC6301CI2DA-025.0000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead |
| Frequency | 25 MHz |