Microchip Technology, Inc. SMD 10.0000KHZ 10 kHz 1.8V Clock and Timing IC DSC6183HI2A-010K000

Description
MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6183HI2A-010K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.0000KHZ, 10 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 10.0000KHZ, 10 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183HI2A-010K 000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6183HI2A-010K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.0000KHZ, 10 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 10.0000KHZ, 10 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183HI2A-010K 000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10.0000KHZ 10 kHz 1.8V Clock and Timing IC
172-DSC6183HI2A-010K000
SMD 10.0000KHZ 10 kHz 1.8V Clock and Timing IC 172-DSC6183HI2A-010K000
MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6183HI2A-010K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.0000KHZ, 10 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 10.0000KHZ, 10 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183HI2A-010K 000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6183HI2A-010K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.0000KHZ, 10 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 10.0000KHZ, 10 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183HI2A-010K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6183HI2A-010K000
Product Name SMD 10.0000KHZ 10 kHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
NE555 Single Precision Timer - NE555PWG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers