Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6183HE2A-640K000T

Description
Win Source Part Number: 1344115-DSC6183HE2A- 640K000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 640 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1344115-DSC6183HE2A- 640K000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 640 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344115-DSC6183HE2A-640K000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344115-DSC6183HE2A-640K000T
Crystals, Oscillators, Resonators - Oscillators 1344115-DSC6183HE2A-640K000T
Win Source Part Number: 1344115-DSC6183HE2A- 640K000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 640 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344115-DSC6183HE2A-640K000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 640 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344115-DSC6183HE2A-640K000T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.6400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - XC231-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details