Microchip Technology, Inc. Low-Power 453 kHz 1.8V 3.3V Clock and Timing IC DSC6183CI2A-453K000

Description
MEMS OSCILLATOR ULTRA LOW POWER / 453 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CI2A-453K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 453 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 453 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CI2A-453K 000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSCILLATOR ULTRA LOW POWER / 453 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CI2A-453K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 453 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 453 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CI2A-453K 000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 453 kHz 1.8V 3.3V Clock and Timing IC
172-DSC6183CI2A-453K000
Low-Power 453 kHz 1.8V 3.3V Clock and Timing IC 172-DSC6183CI2A-453K000
MEMS OSCILLATOR ULTRA LOW POWER / 453 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CI2A-453K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 453 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 453 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CI2A-453K 000 can be used for catalog matching and distributor lookup.

MEMS OSCILLATOR ULTRA LOW POWER / 453 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CI2A-453K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 453 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 453 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CI2A-453K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6183CI2A-453K000
Product Name Low-Power 453 kHz 1.8V 3.3V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
SE556 Dual Precision Timer - SE556JB - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers