Microchip Technology, Inc. Low-Power 455 kHz 1.8V 3.3V Clock and Timing IC DSC6183CE2A-455K000

Description
MEMS OSCILLATOR ULTRA LOW POWER / 455 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CE2A-455K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 455 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 455 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE2A-455K 000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSCILLATOR ULTRA LOW POWER / 455 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CE2A-455K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 455 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 455 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE2A-455K 000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 455 kHz 1.8V 3.3V Clock and Timing IC
172-DSC6183CE2A-455K000
Low-Power 455 kHz 1.8V 3.3V Clock and Timing IC 172-DSC6183CE2A-455K000
MEMS OSCILLATOR ULTRA LOW POWER / 455 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CE2A-455K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 455 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 455 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE2A-455K 000 can be used for catalog matching and distributor lookup.

MEMS OSCILLATOR ULTRA LOW POWER / 455 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN Product overview: DSC6183CE2A-455K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 455 kHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 455 kHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE2A-455K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6183CE2A-455K000
Product Name Low-Power 455 kHz 1.8V 3.3V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
 - N82C54-2 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
View Details
2 suppliers
Programmable Timers and Oscillators - 1727-HEF4541BT,518TR-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers
TLC556 Dual LinCMOS(TM) Timer - TLC556IN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers