Microchip Technology, Inc. SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC DSC6183CE1A-064K000

Description
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC
172-DSC6183CE1A-064K000
SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC 172-DSC6183CE1A-064K000
MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K 000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 64.0000KHZ CMOS SMD / 64 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Product overview: DSC6183CE1A-064K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64.0000KHZ, 64 kHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 64.0000KHZ, 64 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6183CE1A-064K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6183CE1A-064K000
Product Name SMD 64.0000KHZ 64 kHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
5 suppliers