Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC613RL2A-0131

Description
Win Source Part Number: 1344124-DSC613RL2A-0 131 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 12MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1344124-DSC613RL2A-0 131 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 12MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344124-DSC613RL2A-0131 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344124-DSC613RL2A-0131
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344124-DSC613RL2A-0131
Win Source Part Number: 1344124-DSC613RL2A-0 131 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 12MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1344124-DSC613RL2A-0131
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC613
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 6.5mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 12MHz
Frequency - Output 2: 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 32.768kHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC613
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344124-DSC613RL2A-0131
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-250-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 992219-CS00119AM-13-18S-61.250000E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 61.25 MHz
View Details
2 suppliers