Win Source Part Number: 1343784-DSC613RE1A-0
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC613
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 6.5mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 50MHz
Frequency - Output 2: 100MHz
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 100MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC613
Current - Supply (Disable) (Max): 1.5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343784-DSC613RE1A-0135 |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |