Win Source Part Number: 1343979-DSC613RA2A-0
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC613
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 3,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 6.5mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 125°C
Frequency - Output 1: 19.2MHz
Frequency - Output 2: 24MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 32.768kHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC613
Current - Supply (Disable) (Max): 1.5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343979-DSC613RA2A-0106B |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |