Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC613NI3A-0105

Description
Win Source Part Number: 1343854-DSC613NI3A-0 105 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 12MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1343854-DSC613NI3A-0 105 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 12MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343854-DSC613NI3A-0105 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343854-DSC613NI3A-0105
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343854-DSC613NI3A-0105
Win Source Part Number: 1343854-DSC613NI3A-0 105 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC613 Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6.5mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 12MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 32.768kHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC613 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343854-DSC613NI3A-0105
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC613
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6.5mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 25MHz
Frequency - Output 2: 12MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 32.768kHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC613
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343854-DSC613NI3A-0105
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA85M0000AAG - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers