Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC612RI3A-010G

Description
Win Source Part Number: 1343130-DSC612RI3A-0 10G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 16MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1343130-DSC612RI3A-0 10G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 16MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343130-DSC612RI3A-010G - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343130-DSC612RI3A-010G
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343130-DSC612RI3A-010G
Win Source Part Number: 1343130-DSC612RI3A-0 10G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 16MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343130-DSC612RI3A-010G
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC612
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 16MHz
Frequency - Output 2: 32.768kHz
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC612
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC612RI3A-010G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC612RI3A-010G
Pin Configurable-Selectable Oscillators DSC612RI3A-010G
2-OUTPUT MEMS CLOCK GENERATOR 2.

2-OUTPUT MEMS CLOCK GENERATOR 2.

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1343130-DSC612RI3A-010G DSC612RI3A-010G
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-VFLGA
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Crystals - ECS-200-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers