2-OUTPUT MEMS CLOCK GEN, 24M, 0.
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 150-DSC612RI1A-013C-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 6-VFLGA |