Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC612RI1A-0133

Description
Win Source Part Number: 1343237-DSC612RI1A-0 133 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 48MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1343237-DSC612RI1A-0 133 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 48MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343237-DSC612RI1A-0133 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343237-DSC612RI1A-0133
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343237-DSC612RI1A-0133
Win Source Part Number: 1343237-DSC612RI1A-0 133 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 48MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343237-DSC612RI1A-0133
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC612
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 48MHz
Frequency - Output 2: 32.768kHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC612
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343237-DSC612RI1A-0133
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DCAB200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers