Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC612RA3A-010ST

Description
Win Source Part Number: 1343852-DSC612RA3A-0 10ST Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 25MHz Frequency - Output 2: 26MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612
Request a Quote Datasheet
Description
Win Source Part Number: 1343852-DSC612RA3A-0 10ST Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 25MHz Frequency - Output 2: 26MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343852-DSC612RA3A-010ST - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343852-DSC612RA3A-010ST
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343852-DSC612RA3A-010ST
Win Source Part Number: 1343852-DSC612RA3A-0 10ST Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 25MHz Frequency - Output 2: 26MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612

Win Source Part Number: 1343852-DSC612RA3A-010ST
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC612
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 125°C
Frequency - Output 1: 25MHz
Frequency - Output 2: 26MHz
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC612

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343852-DSC612RA3A-010ST
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details