Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC612PI3A-010T

Description
LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Request a Quote Datasheet
Description
LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC612PI3A-010T-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC612PI3A-010T-ND
Pin Configurable/Selectable Oscillators DSC612PI3A-010T-ND
LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA

LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343194-DSC612PI3A-010T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343194-DSC612PI3A-010T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343194-DSC612PI3A-010T
Win Source Part Number: 1343194-DSC612PI3A-0 10T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 19.2MHz Frequency - Output 2: 26MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343194-DSC612PI3A-010T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC612
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 19.2MHz
Frequency - Output 2: 26MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC612
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC612PI3A-010T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC612PI3A-010T
Pin Configurable-Selectable Oscillators DSC612PI3A-010T
2-OUTPUT MEMS CLOCK GENERATOR 1.

2-OUTPUT MEMS CLOCK GENERATOR 1.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC612PI3A-010T-ND 1343194-DSC612PI3A-010T DSC612PI3A-010T
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-VFLGA 6-VFLGA
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - XC266-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details