Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC612PI3A-010JB

Description
Win Source Part Number: 1343369-DSC612PI3A-0 10JB Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 3,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1343369-DSC612PI3A-0 10JB Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 3,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343369-DSC612PI3A-010JB - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343369-DSC612PI3A-010JB
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343369-DSC612PI3A-010JB
Win Source Part Number: 1343369-DSC612PI3A-0 10JB Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC612 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 3,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 6mA Voltage - Supply: 1.71V ~ 3.63V Package / Case: 6-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz Frequency - Output 2: 32.768kHz ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC612 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343369-DSC612PI3A-010JB
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC612
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 3,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 6mA
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 6-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 24MHz
Frequency - Output 2: 32.768kHz
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC612
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343369-DSC612PI3A-010JB
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Surface Mount Oscillators - ECS-2018-270-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details