Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC612NI1A-01H3

Description
Win Source Part Number: 1344314-DSC612NI1A-0 1H3 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC612 Type: Clock Generator Package: Bag Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 100 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC612
Request a Quote Datasheet
Description
Win Source Part Number: 1344314-DSC612NI1A-0 1H3 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC612 Type: Clock Generator Package: Bag Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 100 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1344314-DSC612NI1A-01H3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1344314-DSC612NI1A-01H3
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1344314-DSC612NI1A-01H3
Win Source Part Number: 1344314-DSC612NI1A-0 1H3 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC612 Type: Clock Generator Package: Bag Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 100 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC612

Win Source Part Number: 1344314-DSC612NI1A-01H3
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC612
Type: Clock Generator
Package: Bag
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC612

Buy Now Datasheet
Clock and Timing IC - 728-DSC612NI1A-01H3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-DSC612NI1A-01H3
Clock and Timing IC 728-DSC612NI1A-01H3
IC CLOCK GENERATOR 6VFLGA Product overview: DSC612NI1A-01H3 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC612NI1A-01H3 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 6VFLGA Product overview: DSC612NI1A-01H3 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC612NI1A-01H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC612NI1A-01H3
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC612NI1A-01H3
IC CLOCK GENERATOR 6VFLGA

IC CLOCK GENERATOR 6VFLGA

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC612NI1A-01H3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC612NI1A-01H3
Clock Generators, PLLs, Frequency Synthesizers DSC612NI1A-01H3
Clock Generator IC 100MHz 1 6-VFLGA

Clock Generator IC 100MHz 1 6-VFLGA

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DSC612NI1A-01H3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC612NI1A-01H3
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC612NI1A-01H3
MEMS OSC AUTO LOWPWR -40C-85C

MEMS OSC AUTO LOWPWR -40C-85C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1344314-DSC612NI1A-01H3 728-DSC612NI1A-01H3 DSC612NI1A-01H3 DSC612NI1A-01H3 DSC612NI1A-01H3
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type 6-VFLGA Bag Surface Mount; 6-VFLGA Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-24-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details