Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6122CI2A-00AY

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6122CI2A-00AY-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6122CI2A-00AY-ND
Pin Configurable/Selectable Oscillators DSC6122CI2A-00AY-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344076-DSC6122CI2A-00AY - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344076-DSC6122CI2A-00AY
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344076-DSC6122CI2A-00AY
Win Source Part Number: 1344076-DSC6122CI2A- 00AY Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 26MHz, 27MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344076-DSC6122CI2A-00AY
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 26MHz, 27MHz
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6122CI2A-00AY-ND 1344076-DSC6122CI2A-00AY
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details